Vishay Intertechnology, Inc. Wirewound Resistors CW0101K200JE12

Description
CW-10 1.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 1.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K200JE12
Wirewound Resistors 3110-CW0101K200JE12
CW-10 1.2K 5% E12 e3

CW-10 1.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K200JE12
Res Wirewound 1.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K200JE12
Res Wirewound 1.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101K200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200JE12-ND
Through Hole Resistors CW0101K200JE12-ND
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70204810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70204810
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70204810
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-10 1.2K 5% E12 E3 Vishay - 70P3548 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.2K 5% E12 E3 Vishay
70P3548
Cw-10 1.2K 5% E12 E3 Vishay 70P3548
CW-10 1.2K 5% e12 E3

CW-10 1.2K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K200JE12 CW0101K200JE12 CW0101K200JE12-ND 70204810 70P3548
Product Name Wirewound Resistors Res Wirewound 1.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk Cw-10 1.2K 5% E12 E3 Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details