Vishay Intertechnology, Inc. Through Hole Resistors CW0101K200JB123

Description
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K200JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200JB123-ND
Through Hole Resistors CW0101K200JB123-ND
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 13W 5% WW AXIAL - CW0101K200JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 13W 5% WW AXIAL
CW0101K200JB123
RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JB123
RES 1.2Kohm 13W 5% WW AXIAL

RES 1.2Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 1.2K 5% B12 Vishay - 23M4104 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.2K 5% B12 Vishay
23M4104
Cw-10-3 1.2K 5% B12 Vishay 23M4104
CW-10-3 1.2K 5% B12

CW-10-3 1.2K 5% B12

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K200JB123-ND CW0101K200JB123 23M4104
Product Name Through Hole Resistors RES 1.2K OHM 13W 5% WW AXIAL Cw-10-3 1.2K 5% B12 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details