Vishay Intertechnology, Inc. Through Hole Resistors CW0101K100KE733

Description
1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K100KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K100KE733-ND
Through Hole Resistors CW0101K100KE733-ND
1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K100KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K100KE733
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K100KE733
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.1K 10% E73 E3 Vishay - 70P3547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.1K 10% E73 E3 Vishay
70P3547
Cw-10-3 1.1K 10% E73 E3 Vishay 70P3547
CW-10-3 1.1K 10% E73 e3

CW-10-3 1.1K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K100KE733-ND CW0101K100KE733 70P3547
Product Name Through Hole Resistors Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.1K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details