Vishay Intertechnology, Inc. Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K100JE733

Description
Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K100JE733
Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K100JE733
Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101K100JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K100JE733-ND
Through Hole Resistors CW0101K100JE733-ND
1.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.1K 5% E73 E3 Vishay - 70P3543 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.1K 5% E73 E3 Vishay
70P3543
Cw-10-3 1.1K 5% E73 E3 Vishay 70P3543
CW-10-3 1.1K 5% E73 e3

CW-10-3 1.1K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K100JE733 CW0101K100JE733-ND 70P3543
Product Name Res Wirewound 1.1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1.1K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers