Vishay Intertechnology, Inc. RES 1.1K OHM 13W 5% WW AXIAL CW0101K100JE123

Description
RES 1.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 13W 5% WW AXIAL - CW0101K100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 13W 5% WW AXIAL
CW0101K100JE123
RES 1.1K OHM 13W 5% WW AXIAL CW0101K100JE123
RES 1.1Kohm 13W 5% WW AXIAL

RES 1.1Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K100JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K100JE123-ND
Through Hole Resistors CW0101K100JE123-ND
1.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.1K 5% E12 E3 Vishay - 70P3541 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.1K 5% E12 E3 Vishay
70P3541
Cw-10-3 1.1K 5% E12 E3 Vishay 70P3541
CW-10-3 1.1K 5% e12 E3

CW-10-3 1.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K100JE123 CW0101K100JE123-ND 70P3541
Product Name RES 1.1K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1.1K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details