Vishay Intertechnology, Inc. Through Hole Resistors CW0101K000KE733

Description
1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K000KE733-ND
Through Hole Resistors CW0101K000KE733-ND
1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 13W 10% WW AXIAL - CW0101K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 13W 10% WW AXIAL
CW0101K000KE733
RES 1K OHM 13W 10% WW AXIAL CW0101K000KE733
RES 1Kohm 13W 10% WW AXIAL

RES 1Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 1K 10% E73 E3 Vishay - 70P3539 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1K 10% E73 E3 Vishay
70P3539
Cw-10-3 1K 10% E73 E3 Vishay 70P3539
CW-10-3 1K 10% E73 e3

CW-10-3 1K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K000KE733-ND CW0101K000KE733 70P3539
Product Name Through Hole Resistors RES 1K OHM 13W 10% WW AXIAL Cw-10-3 1K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details