Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K000JS733

Description
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K000JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K000JS733
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K000JS733
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101K000JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K000JS733-ND
Through Hole Resistors CW0101K000JS733-ND
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1K 5% S73 Vishay - 23M4106 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1K 5% S73 Vishay
23M4106
Cw-10-3 1K 5% S73 Vishay 23M4106
CW-10-3 1K 5% S73

CW-10-3 1K 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K000JS733 CW0101K000JS733-ND 23M4106
Product Name Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1K 5% S73 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers