Vishay Intertechnology, Inc. Through Hole Resistors CW0101K000JS67

Description
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K000JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K000JS67-ND
Through Hole Resistors CW0101K000JS67-ND
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K000JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K000JS67
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K000JS67
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0101K000JS67-ND CW0101K000JS67
Product Name Through Hole Resistors Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630186-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details