Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K000JR69

Description
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K000JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K000JR69
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K000JR69
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101K000JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K000JR69-ND
Through Hole Resistors CW0101K000JR69-ND
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K000JR69 CW0101K000JR69-ND
Product Name Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details