1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Wirewound Resistors 10watts 1Kohms 5%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0101K000JB12-ND | CW0101K000JB12 | 3110-CW0101K000JB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors 10watts 1Kohms 5% | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |