Vishay Intertechnology, Inc. RES 19K OHM 13W 10% WW AXIAL CW01019K00KE123

Description
RES 19Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 19Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19K OHM 13W 10% WW AXIAL - CW01019K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19K OHM 13W 10% WW AXIAL
CW01019K00KE123
RES 19K OHM 13W 10% WW AXIAL CW01019K00KE123
RES 19Kohm 13W 10% WW AXIAL

RES 19Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01019K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01019K00KE123-ND
Through Hole Resistors CW01019K00KE123-ND
19 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

19 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 19K 10% E12 E3 Vishay - 70P4092 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 19K 10% E12 E3 Vishay
70P4092
Cw-10-3 19K 10% E12 E3 Vishay 70P4092
CW-10-3 19K 10% e12 E3

CW-10-3 19K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01019K00KE123 CW01019K00KE123-ND 70P4092
Product Name RES 19K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 19K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details