Vishay Intertechnology, Inc. RES 19K OHM 5% SILICONE WW CW01019K00JE733

Description
RES 19Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 19Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19K OHM 5% SILICONE WW - CW01019K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19K OHM 5% SILICONE WW
CW01019K00JE733
RES 19K OHM 5% SILICONE WW CW01019K00JE733
RES 19Kohm 5% SILICONE WW

RES 19Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01019K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01019K00JE733-ND
Through Hole Resistors CW01019K00JE733-ND
19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 19K 5% E73 E3 Vishay - 70P4090 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 19K 5% E73 E3 Vishay
70P4090
Cw-10-3 19K 5% E73 E3 Vishay 70P4090
CW-10-3 19K 5% E73 e3

CW-10-3 19K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01019K00JE733 CW01019K00JE733-ND 70P4090
Product Name RES 19K OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 19K 5% E73 E3 Vishay
Resistance Range 19000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details