Vishay Intertechnology, Inc. Wirewound Resistors CW010190R0KE12

Description
CW-10 190 10% E12 e3
Request a Quote Datasheet
Description
CW-10 190 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010190R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010190R0KE12
Wirewound Resistors 3110-CW010190R0KE12
CW-10 190 10% E12 e3

CW-10 190 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010190R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010190R0KE12-ND
Through Hole Resistors CW010190R0KE12-ND
190 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

190 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010190R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010190R0KE12
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010190R0KE12
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 190 10% E12 E3 Vishay - 70P4099 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 190 10% E12 E3 Vishay
70P4099
Cw-10 190 10% E12 E3 Vishay 70P4099
CW-10 190 10% e12 E3

CW-10 190 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010190R0KE12 CW010190R0KE12-ND CW010190R0KE12 70P4099
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 190 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 190 ohms 190 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers