Vishay Intertechnology, Inc. Through Hole Resistors CW010190R0JE123

Description
190 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
190 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010190R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010190R0JE123-ND
Through Hole Resistors CW010190R0JE123-ND
190 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

190 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 190 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010190R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010190R0JE123
Res Wirewound 190 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010190R0JE123
Res Wirewound 190 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 190 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010190R0JE123-ND CW010190R0JE123
Product Name Through Hole Resistors Res Wirewound 190 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers