Vishay Intertechnology, Inc. RES 190 OHM 13W 5% WW AXIAL CW010190R0JE12

Description
RES 190ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 190ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 190 OHM 13W 5% WW AXIAL - CW010190R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 190 OHM 13W 5% WW AXIAL
CW010190R0JE12
RES 190 OHM 13W 5% WW AXIAL CW010190R0JE12
RES 190ohm 13W 5% WW AXIAL

RES 190ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010190R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010190R0JE12
Wirewound Resistors 3110-CW010190R0JE12
CW-10 190 5% E12 e3

CW-10 190 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010190R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010190R0JE12-ND
Through Hole Resistors CW010190R0JE12-ND
190 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

190 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010190R0JE12 3110-CW010190R0JE12 CW010190R0JE12-ND
Product Name RES 190 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 190 ohms 190 ohms 190 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers