Vishay Intertechnology, Inc. Through Hole Resistors CW01018R00JE733

Description
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01018R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018R00JE733-ND
Through Hole Resistors CW01018R00JE733-ND
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01018R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01018R00JE733
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01018R00JE733
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 18 5% E73 E3 Vishay - 70P4067 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 18 5% E73 E3 Vishay
70P4067
Cw-10-3 18 5% E73 E3 Vishay 70P4067
CW-10-3 18 5% E73 e3

CW-10-3 18 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01018R00JE733-ND CW01018R00JE733 70P4067
Product Name Through Hole Resistors Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 18 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details