Vishay Intertechnology, Inc. Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01018R00JE123

Description
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01018R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01018R00JE123
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01018R00JE123
Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01018R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018R00JE123-ND
Through Hole Resistors CW01018R00JE123-ND
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 18 5% E12 E3 Vishay - 70P4066 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 18 5% E12 E3 Vishay
70P4066
Cw-10-3 18 5% E12 E3 Vishay 70P4066
CW-10-3 18 5% e12 E3

CW-10-3 18 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01018R00JE123 CW01018R00JE123-ND 70P4066
Product Name Res Wirewound 18 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 18 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details