Vishay Intertechnology, Inc. Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01018K00KE73

Description
Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01018K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01018K00KE73
Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01018K00KE73
Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01018K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018K00KE73-ND
Through Hole Resistors CW01018K00KE73-ND
18 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01018K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01018K00KE73
Wirewound Resistors 3110-CW01018K00KE73
CW-10 18K 10% E73 e3

CW-10 18K 10% E73 e3

Supplier's Site Datasheet
Cw-10 18K 10% E73 E3 Vishay - 70P4063 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 18K 10% E73 E3 Vishay
70P4063
Cw-10 18K 10% E73 E3 Vishay 70P4063
CW-10 18K 10% E73 e3

CW-10 18K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01018K00KE73 CW01018K00KE73-ND 3110-CW01018K00KE73 70P4063
Product Name Res Wirewound 18K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 18K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers