Vishay Intertechnology, Inc. Through Hole Resistors CW01018K00KE123

Description
18 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01018K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018K00KE123-ND
Through Hole Resistors CW01018K00KE123-ND
18 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18K OHM 13W 10% WW AXIAL - CW01018K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 13W 10% WW AXIAL
CW01018K00KE123
RES 18K OHM 13W 10% WW AXIAL CW01018K00KE123
RES 18Kohm 13W 10% WW AXIAL

RES 18Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 18K 10% E12 E3 Vishay - 70P4062 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 18K 10% E12 E3 Vishay
70P4062
Cw-10-3 18K 10% E12 E3 Vishay 70P4062
CW-10-3 18K 10% e12 E3

CW-10-3 18K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01018K00KE123-ND CW01018K00KE123 70P4062
Product Name Through Hole Resistors RES 18K OHM 13W 10% WW AXIAL Cw-10-3 18K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers