RES 18Kohm 13W 5% WW AXIAL
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 18KOHM, 10W, 5%, FULL REEL; Resistance:18kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01018K00JS73 | 3110-CW01018K00JS73 | CWE-18KTR-ND | 08J4713 |
| Product Name | RES 18K OHM 13W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 18Kohm, 10W, 5%, Full Reel; Resistance Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 18000 ohms | 18000 ohms | 18000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | 10 watts | |
| Category / Application | Industrial | General Use |