Vishay Intertechnology, Inc. Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01018K00JB123

Description
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01018K00JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01018K00JB123
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01018K00JB123
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01018K00JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018K00JB123-ND
Through Hole Resistors CW01018K00JB123-ND
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 18K 5% B12 Vishay - 23M4108 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 18K 5% B12 Vishay
23M4108
Cw-10-3 18K 5% B12 Vishay 23M4108
CW-10-3 18K 5% B12

CW-10-3 18K 5% B12

Supplier's Site
Through Hole Resistors - CW01018K00JB123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01018K00JB123
Through Hole Resistors CW01018K00JB123
RES 18K OHM 13W 5% AXIAL

RES 18K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01018K00JB123 CW01018K00JB123-ND 23M4108 CW01018K00JB123
Product Name Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 18K 5% B12 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers