Vishay Intertechnology, Inc. RES 182 OHM 13W 10% WW AXIAL CW010182R0KE123

Description
RES 182ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 13W 10% WW AXIAL - CW010182R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 13W 10% WW AXIAL
CW010182R0KE123
RES 182 OHM 13W 10% WW AXIAL CW010182R0KE123
RES 182ohm 13W 10% WW AXIAL

RES 182ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010182R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010182R0KE123-ND
Through Hole Resistors CW010182R0KE123-ND
182 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

182 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 182 10% E12 E3 Vishay - 70P4084 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 182 10% E12 E3 Vishay
70P4084
Cw-10-3 182 10% E12 E3 Vishay 70P4084
CW-10-3 182 10% e12 E3

CW-10-3 182 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010182R0KE123 CW010182R0KE123-ND 70P4084
Product Name RES 182 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 182 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers