Vishay Intertechnology, Inc. Wirewound Resistors CW010182R0KE12

Description
CW-10 182 10% E12 e3
Request a Quote Datasheet
Description
CW-10 182 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010182R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010182R0KE12
Wirewound Resistors 3110-CW010182R0KE12
CW-10 182 10% E12 e3

CW-10 182 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010182R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010182R0KE12-ND
Through Hole Resistors CW010182R0KE12-ND
182 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

182 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 182 OHM 13W 10% WW AXIAL - CW010182R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 13W 10% WW AXIAL
CW010182R0KE12
RES 182 OHM 13W 10% WW AXIAL CW010182R0KE12
RES 182ohm 13W 10% WW AXIAL

RES 182ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 182 10% E12 E3 Vishay - 70P4083 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 182 10% E12 E3 Vishay
70P4083
Cw-10 182 10% E12 E3 Vishay 70P4083
CW-10 182 10% e12 E3

CW-10 182 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010182R0KE12 CW010182R0KE12-ND CW010182R0KE12 70P4083
Product Name Wirewound Resistors Through Hole Resistors RES 182 OHM 13W 10% WW AXIAL Cw-10 182 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details