Vishay Intertechnology, Inc. Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010182R0JE123

Description
Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010182R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010182R0JE123
Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010182R0JE123
Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010182R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010182R0JE123-ND
Through Hole Resistors CW010182R0JE123-ND
182 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

182 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 182 5% E12 E3 Vishay - 70P4080 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 182 5% E12 E3 Vishay
70P4080
Cw-10-3 182 5% E12 E3 Vishay 70P4080
CW-10-3 182 5% e12 E3

CW-10-3 182 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010182R0JE123 CW010182R0JE123-ND 70P4080
Product Name Res Wirewound 182 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 182 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details