Vishay Intertechnology, Inc. Through Hole Resistors CW010180R0KE123

Description
180 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010180R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010180R0KE123-ND
Through Hole Resistors CW010180R0KE123-ND
180 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 180 OHM 13W 10% WW AXIAL - CW010180R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 13W 10% WW AXIAL
CW010180R0KE123
RES 180 OHM 13W 10% WW AXIAL CW010180R0KE123
RES 180ohm 13W 10% WW AXIAL

RES 180ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 180 10% E12 E3 Vishay - 70P4076 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 180 10% E12 E3 Vishay
70P4076
Cw-10-3 180 10% E12 E3 Vishay 70P4076
CW-10-3 180 10% e12 E3

CW-10-3 180 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010180R0KE123-ND CW010180R0KE123 70P4076
Product Name Through Hole Resistors RES 180 OHM 13W 10% WW AXIAL Cw-10-3 180 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details