Vishay Intertechnology, Inc. Wirewound Resistors CW010180R0KE12

Description
CW-10 180 10% E12 e3
Request a Quote Datasheet
Description
CW-10 180 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010180R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010180R0KE12
Wirewound Resistors 3110-CW010180R0KE12
CW-10 180 10% E12 e3

CW-10 180 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010180R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010180R0KE12-ND
Through Hole Resistors CW010180R0KE12-ND
180 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 180 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010180R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010180R0KE12
Res Wirewound 180 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010180R0KE12
Res Wirewound 180 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 180 10% E12 E3 Vishay - 70P4075 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 180 10% E12 E3 Vishay
70P4075
Cw-10 180 10% E12 E3 Vishay 70P4075
CW-10 180 10% e12 E3

CW-10 180 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010180R0KE12 CW010180R0KE12-ND CW010180R0KE12 70P4075
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 180 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 180 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 180 ohms 180 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details