Vishay Intertechnology, Inc. Wirewound Resistors CW010180R0JS73

Description
CW-10 180 5% S73
Request a Quote Datasheet
Description
CW-10 180 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010180R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010180R0JS73
Wirewound Resistors 3110-CW010180R0JS73
CW-10 180 5% S73

CW-10 180 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-180TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-180TR-ND
Through Hole Resistors CWE-180TR-ND
180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 180 OHM 5% 13W SILICONE WW - CW010180R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5% 13W SILICONE WW
CW010180R0JS73
RES 180 OHM 5% 13W SILICONE WW CW010180R0JS73
RES 180ohm 5% 13W SILICONE WW

RES 180ohm 5% 13W SILICONE WW

Supplier's Site
Resistor Wirewound, 180 Ohm, 10W, 5%; Resistance Vishay - 06H0050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 180 Ohm, 10W, 5%; Resistance Vishay
06H0050
Resistor Wirewound, 180 Ohm, 10W, 5%; Resistance Vishay 06H0050
RESISTOR WIREWOUND, 180 OHM, 10W, 5%; Resistance:180ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 180 OHM, 10W, 5%; Resistance:180ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010180R0JS73 CWE-180TR-ND CW010180R0JS73 06H0050
Product Name Wirewound Resistors Through Hole Resistors RES 180 OHM 5% 13W SILICONE WW Resistor Wirewound, 180 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details