RES 180 OHM 13W 5% AXIAL
180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 180 5% E73 e3
WIREWOUND RESISTOR, 180 OHM, 10W, 5%; Resistance:180ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-CW010180R0JE73CT-ND | 3110-CW010180R0JE73 | CW010180R0JE73 | 65K3621 |
| Product Name | Through Hole Resistors | Wirewound Resistors | CW010180R0JE73 | Wirewound Resistor, 180 Ohm, 10W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |