Vishay Intertechnology, Inc. RES 180 OHM 13W 5% WW AXIAL CW010180R0JE123

Description
RES 180ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 13W 5% WW AXIAL - CW010180R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 13W 5% WW AXIAL
CW010180R0JE123
RES 180 OHM 13W 5% WW AXIAL CW010180R0JE123
RES 180ohm 13W 5% WW AXIAL

RES 180ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010180R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010180R0JE123-ND
Through Hole Resistors CW010180R0JE123-ND
180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 180 5% E12 E3 Vishay - 70P4073 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 180 5% E12 E3 Vishay
70P4073
Cw-10-3 180 5% E12 E3 Vishay 70P4073
CW-10-3 180 5% e12 E3

CW-10-3 180 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010180R0JE123 CW010180R0JE123-ND 70P4073
Product Name RES 180 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 180 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details