Vishay Precision Group Wirewound Resistors CW010180R0JE12

Description
CW-10 180 5% E12 e3
Request a Quote Datasheet
Description
CW-10 180 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010180R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010180R0JE12
Wirewound Resistors 3110-CW010180R0JE12
CW-10 180 5% E12 e3

CW-10 180 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 180 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010180R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010180R0JE12
Res Wirewound 180 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010180R0JE12
Res Wirewound 180 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010180R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010180R0JE12-ND
Through Hole Resistors CW010180R0JE12-ND
180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 180 5% E12 E3 Vishay - 70P4072 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 180 5% E12 E3 Vishay
70P4072
Cw-10 180 5% E12 E3 Vishay 70P4072
CW-10 180 5% e12 E3

CW-10 180 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010180R0JE12 CW010180R0JE12 CW010180R0JE12-ND 70P4072
Product Name Wirewound Resistors Res Wirewound 180 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 180 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details