Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40KE733

Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01017K40KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01017K40KE733
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40KE733
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01017K40KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40KE733-ND
Through Hole Resistors CW01017K40KE733-ND
17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 17.4K 10% E73 E3 Vishay - 70P4057 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 17.4K 10% E73 E3 Vishay
70P4057
Cw-10-3 17.4K 10% E73 E3 Vishay 70P4057
CW-10-3 17.4K 10% E73 e3

CW-10-3 17.4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01017K40KE733 CW01017K40KE733-ND 70P4057
Product Name Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 17.4K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details