Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40KE73

Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01017K40KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01017K40KE73
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40KE73
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01017K40KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40KE73-ND
Through Hole Resistors CW01017K40KE73-ND
17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01017K40KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01017K40KE73
Wirewound Resistors 3110-CW01017K40KE73
CW-10 17.4K 10% E73 e3

CW-10 17.4K 10% E73 e3

Supplier's Site Datasheet
Cw-10 17.4K 10% E73 E3 Vishay - 70P4056 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 17.4K 10% E73 E3 Vishay
70P4056
Cw-10 17.4K 10% E73 E3 Vishay 70P4056
CW-10 17.4K 10% E73 e3

CW-10 17.4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01017K40KE73 CW01017K40KE73-ND 3110-CW01017K40KE73 70P4056
Product Name Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 17.4K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers