Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01017K40KE123

Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01017K40KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01017K40KE123
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01017K40KE123
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01017K40KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40KE123-ND
Through Hole Resistors CW01017K40KE123-ND
17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 17.4K 10% E12 E3 Vishay - 70P4055 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 17.4K 10% E12 E3 Vishay
70P4055
Cw-10-3 17.4K 10% E12 E3 Vishay 70P4055
CW-10-3 17.4K 10% e12 E3

CW-10-3 17.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01017K40KE123 CW01017K40KE123-ND 70P4055
Product Name Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 17.4K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details