Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01017K40KE12

Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01017K40KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01017K40KE12
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01017K40KE12
Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01017K40KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01017K40KE12
Wirewound Resistors 3110-CW01017K40KE12
CW-10 17.4K 10% E12 e3

CW-10 17.4K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01017K40KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40KE12-ND
Through Hole Resistors CW01017K40KE12-ND
17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 17.4K 10% E12 E3 Vishay - 70P4054 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 17.4K 10% E12 E3 Vishay
70P4054
Cw-10 17.4K 10% E12 E3 Vishay 70P4054
CW-10 17.4K 10% e12 E3

CW-10 17.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01017K40KE12 3110-CW01017K40KE12 CW01017K40KE12-ND 70P4054
Product Name Res Wirewound 17.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 17.4K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers