Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40JE733

Description
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01017K40JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01017K40JE733
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40JE733
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01017K40JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40JE733-ND
Through Hole Resistors CW01017K40JE733-ND
17.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 17.4K 5% E73 E3 Vishay - 70P4053 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 17.4K 5% E73 E3 Vishay
70P4053
Cw-10-3 17.4K 5% E73 E3 Vishay 70P4053
CW-10-3 17.4K 5% E73 e3

CW-10-3 17.4K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01017K40JE733 CW01017K40JE733-ND 70P4053
Product Name Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 17.4K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details