Vishay Intertechnology, Inc. Wirewound Resistors CW01017K40JE73

Description
CW-10 17.4K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 17.4K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01017K40JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01017K40JE73
Wirewound Resistors 3110-CW01017K40JE73
CW-10 17.4K 5% E73 e3

CW-10 17.4K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01017K40JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01017K40JE73
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01017K40JE73
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01017K40JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40JE73-ND
Through Hole Resistors CW01017K40JE73-ND
17.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 17.4K 5% E73 E3 Vishay - 70P4052 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 17.4K 5% E73 E3 Vishay
70P4052
Cw-10 17.4K 5% E73 E3 Vishay 70P4052
CW-10 17.4K 5% E73 e3

CW-10 17.4K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01017K40JE73 CW01017K40JE73 CW01017K40JE73-ND 70P4052
Product Name Wirewound Resistors Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 17.4K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 17400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details