Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01017K40JE123

Description
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01017K40JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01017K40JE123
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01017K40JE123
Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01017K40JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01017K40JE123-ND
Through Hole Resistors CW01017K40JE123-ND
17.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

17.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01017K40JE123 CW01017K40JE123-ND
Product Name Res Wirewound 17.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details