Vishay Intertechnology, Inc. RES 16.5 OHM 13W 10% WW AXIAL CW01016R50KE733

Description
RES 16.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 13W 10% WW AXIAL - CW01016R50KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 13W 10% WW AXIAL
CW01016R50KE733
RES 16.5 OHM 13W 10% WW AXIAL CW01016R50KE733
RES 16.5ohm 13W 10% WW AXIAL

RES 16.5ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01016R50KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R50KE733-ND
Through Hole Resistors CW01016R50KE733-ND
16.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01016R50KE733 CW01016R50KE733-ND
Product Name RES 16.5 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details