Vishay Intertechnology, Inc. Through Hole Resistors CW01016R00KE123

Description
16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01016R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R00KE123-ND
Through Hole Resistors CW01016R00KE123-ND
16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 16 OHM 13W 10% WW AXIAL - CW01016R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 13W 10% WW AXIAL
CW01016R00KE123
RES 16 OHM 13W 10% WW AXIAL CW01016R00KE123
RES 16ohm 13W 10% WW AXIAL

RES 16ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 16 10% E12 E3 Vishay - 70P4013 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 16 10% E12 E3 Vishay
70P4013
Cw-10-3 16 10% E12 E3 Vishay 70P4013
CW-10-3 16 10% e12 E3

CW-10-3 16 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01016R00KE123-ND CW01016R00KE123 70P4013
Product Name Through Hole Resistors RES 16 OHM 13W 10% WW AXIAL Cw-10-3 16 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers