Vishay Precision Group Through Hole Resistors CW01016R00JE12

Description
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01016R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R00JE12-ND
Through Hole Resistors CW01016R00JE12-ND
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01016R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01016R00JE12
Wirewound Resistors 3110-CW01016R00JE12
CW-10 16 5% E12 e3

CW-10 16 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01016R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01016R00JE12
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016R00JE12
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 16 5% E12 E3 Vishay - 70P4008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 16 5% E12 E3 Vishay
70P4008
Cw-10 16 5% E12 E3 Vishay 70P4008
CW-10 16 5% e12 E3

CW-10 16 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01016R00JE12-ND 3110-CW01016R00JE12 CW01016R00JE12 70P4008
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 16 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details