Vishay Intertechnology, Inc. RES 16.4K OHM 13W 10% WW AXIAL CW01016K40KE123

Description
RES 16.4Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 16.4Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.4K OHM 13W 10% WW AXIAL - CW01016K40KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 13W 10% WW AXIAL
CW01016K40KE123
RES 16.4K OHM 13W 10% WW AXIAL CW01016K40KE123
RES 16.4Kohm 13W 10% WW AXIAL

RES 16.4Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01016K40KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016K40KE123-ND
Through Hole Resistors CW01016K40KE123-ND
16.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 16.4K 10% E12 E3 Vishay - 70P4005 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 16.4K 10% E12 E3 Vishay
70P4005
Cw-10-3 16.4K 10% E12 E3 Vishay 70P4005
CW-10-3 16.4K 10% e12 E3

CW-10-3 16.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01016K40KE123 CW01016K40KE123-ND 70P4005
Product Name RES 16.4K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 16.4K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details