Vishay Intertechnology, Inc. Through Hole Resistors CW01016K40JE123

Description
16.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01016K40JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016K40JE123-ND
Through Hole Resistors CW01016K40JE123-ND
16.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.4K OHM 13W 5% WW AXIAL - CW01016K40JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 13W 5% WW AXIAL
CW01016K40JE123
RES 16.4K OHM 13W 5% WW AXIAL CW01016K40JE123
RES 16.4Kohm 13W 5% WW AXIAL

RES 16.4Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 16.4K 5% E12 E3 Vishay - 70P4001 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 16.4K 5% E12 E3 Vishay
70P4001
Cw-10-3 16.4K 5% E12 E3 Vishay 70P4001
CW-10-3 16.4K 5% e12 E3

CW-10-3 16.4K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01016K40JE123-ND CW01016K40JE123 70P4001
Product Name Through Hole Resistors RES 16.4K OHM 13W 5% WW AXIAL Cw-10-3 16.4K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details