Vishay Intertechnology, Inc. RES 16K OHM 13W 10% WW AXIAL CW01016K00KE123

Description
RES 16Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 13W 10% WW AXIAL - CW01016K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 13W 10% WW AXIAL
CW01016K00KE123
RES 16K OHM 13W 10% WW AXIAL CW01016K00KE123
RES 16Kohm 13W 10% WW AXIAL

RES 16Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01016K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016K00KE123-ND
Through Hole Resistors CW01016K00KE123-ND
16 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 16K 10% E12 E3 Vishay - 70P3997 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 16K 10% E12 E3 Vishay
70P3997
Cw-10-3 16K 10% E12 E3 Vishay 70P3997
CW-10-3 16K 10% e12 E3

CW-10-3 16K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01016K00KE123 CW01016K00KE123-ND 70P3997
Product Name RES 16K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 16K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details