Vishay Intertechnology, Inc. Wirewound Resistors CW01016K00KE12

Description
CW-10 16K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 16K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01016K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01016K00KE12
Wirewound Resistors 3110-CW01016K00KE12
CW-10 16K 10% E12 e3

CW-10 16K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 16K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01016K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01016K00KE12
Res Wirewound 16K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016K00KE12
Res Wirewound 16K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01016K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016K00KE12-ND
Through Hole Resistors CW01016K00KE12-ND
16 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 16K 10% E12 E3 Vishay - 70P3996 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 16K 10% E12 E3 Vishay
70P3996
Cw-10 16K 10% E12 E3 Vishay 70P3996
CW-10 16K 10% e12 E3

CW-10 16K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01016K00KE12 CW01016K00KE12 CW01016K00KE12-ND 70P3996
Product Name Wirewound Resistors Res Wirewound 16K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 16K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 16000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details