CW-10 16K 5% E73 e3
16 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
POWER RESISTOR, FULL REEL; Resistance:16kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01016K00JE73 | CW01016K00JE73-ND | CW01016K00JE73 | 65K3617 |
| Product Name | Wirewound Resistors | Through Hole Resistors | CW01016K00JE73 | Power Resistor, Full Reel; Resistance Vishay |
| Category / Application | Industrial | General Use | Power Applications | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 16000 ohms | 16000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |