Vishay Intertechnology, Inc. RES 169 OHM 13W 10% WW AXIAL CW010169R0KE733

Description
RES 169ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 169ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 13W 10% WW AXIAL - CW010169R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 13W 10% WW AXIAL
CW010169R0KE733
RES 169 OHM 13W 10% WW AXIAL CW010169R0KE733
RES 169ohm 13W 10% WW AXIAL

RES 169ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010169R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010169R0KE733-ND
Through Hole Resistors CW010169R0KE733-ND
169 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

169 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 169 10% E73 E3 Vishay - 70P4049 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 169 10% E73 E3 Vishay
70P4049
Cw-10-3 169 10% E73 E3 Vishay 70P4049
CW-10-3 169 10% E73 e3

CW-10-3 169 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010169R0KE733 CW010169R0KE733-ND 70P4049
Product Name RES 169 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 169 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details