Vishay Intertechnology, Inc. RES 169 OHM 13W 10% WW AXIAL CW010169R0KE73

Description
RES 169ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 169ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 13W 10% WW AXIAL - CW010169R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 13W 10% WW AXIAL
CW010169R0KE73
RES 169 OHM 13W 10% WW AXIAL CW010169R0KE73
RES 169ohm 13W 10% WW AXIAL

RES 169ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010169R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010169R0KE73-ND
Through Hole Resistors CW010169R0KE73-ND
169 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

169 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010169R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010169R0KE73
Wirewound Resistors 3110-CW010169R0KE73
CW-10 169 10% E73 e3

CW-10 169 10% E73 e3

Supplier's Site Datasheet
Cw-10 169 10% E73 E3 Vishay - 70P4048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 169 10% E73 E3 Vishay
70P4048
Cw-10 169 10% E73 E3 Vishay 70P4048
CW-10 169 10% E73 e3

CW-10 169 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010169R0KE73 CW010169R0KE73-ND 3110-CW010169R0KE73 70P4048
Product Name RES 169 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 169 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details