Vishay Intertechnology, Inc. Through Hole Resistors CW010169R0JE733

Description
169 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010169R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010169R0JE733-ND
Through Hole Resistors CW010169R0JE733-ND
169 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

169 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 13W 5% WW AXIAL - CW010169R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 13W 5% WW AXIAL
CW010169R0JE733
RES 169 OHM 13W 5% WW AXIAL CW010169R0JE733
RES 169ohm 13W 5% WW AXIAL

RES 169ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 169 5% E73 E3 Vishay - 70P4045 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 169 5% E73 E3 Vishay
70P4045
Cw-10-3 169 5% E73 E3 Vishay 70P4045
CW-10-3 169 5% E73 e3

CW-10-3 169 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010169R0JE733-ND CW010169R0JE733 70P4045
Product Name Through Hole Resistors RES 169 OHM 13W 5% WW AXIAL Cw-10-3 169 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details