Vishay Intertechnology, Inc. Through Hole Resistors CW010165R0KE733

Description
165 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
165 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010165R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010165R0KE733-ND
Through Hole Resistors CW010165R0KE733-ND
165 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

165 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 165 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010165R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010165R0KE733
Res Wirewound 165 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010165R0KE733
Res Wirewound 165 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 165 10% E73 E3 Vishay - 70P4039 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 165 10% E73 E3 Vishay
70P4039
Cw-10-3 165 10% E73 E3 Vishay 70P4039
CW-10-3 165 10% E73 e3

CW-10-3 165 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010165R0KE733-ND CW010165R0KE733 70P4039
Product Name Through Hole Resistors Res Wirewound 165 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 165 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers