RES 160ohm 13W 10% WW AXIAL
160 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010160R0KE733 | CW010160R0KE733-ND | 70P4031 |
| Product Name | RES 160 OHM 13W 10% WW AXIAL | Through Hole Resistors | Cw-10-3 160 10% E73 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 160 ohms | 160 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor | Single Resistor |